Win Source Part Number: 1212119-JAN2N1485
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/207
Package: Bulk
Standard Package: 1
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 40mA, 750A
Current - Collector Cutoff (Max): 15µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 750mA, 4V
Mounting Type: Through Hole
Package / Case: TO-233AA, TO-8-3 Metal Can
Supplier Device Package: TO-8
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16074,1086-1607
RoHS Status: RoHS non-compliant
TRANS NPN 40V 3A TO8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1212119-JAN2N1485 | JAN2N1485 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | MIL-PRF-19500/207 |
| IC(max) | 3000 milliamps | 3000 milliamps |
| Power Gain | 35 dB |