Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JAN2N1482 JAN2N1482

Description
Manufacturer: Microchip Technology Win Source Part Number: 922276-JAN2N1482 Series: Military, MIL-PRF-19500/207 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 1.5 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15243, 1086-15243-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922276-JAN2N1482 Series: Military, MIL-PRF-19500/207 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 1.5 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15243, 1086-15243-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N1482 - 922276-JAN2N1482 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N1482
922276-JAN2N1482
TRANSISTORS - Transistors (BJT) - Single - JAN2N1482 922276-JAN2N1482
Manufacturer: Microchip Technology Win Source Part Number: 922276-JAN2N1482 Series: Military, MIL-PRF-19500/207 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 1.5 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15243, 1086-15243-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922276-JAN2N1482
Series: Military, MIL-PRF-19500/207
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 55 V 1.5 A - 1 W Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15243, 1086-15243-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N1482 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N1482
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N1482
TRANS NPN 55V 1.5A TO5

TRANS NPN 55V 1.5A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922276-JAN2N1482 JAN2N1482
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N1482 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data