Microchip Technology, Inc. Single Bipolar Transistors JAN2N1481

Description
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Through Hole TO-5
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Through Hole TO-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JAN2N1481-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JAN2N1481-ND
Single Bipolar Transistors JAN2N1481-ND
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Through Hole TO-5

Bipolar (BJT) Transistor NPN 40V 1.5A 1W Through Hole TO-5

Buy Now Datasheet
Singapore, Singapore
40V 1.5A Bipolar Transistor
276-JAN2N1481
40V 1.5A Bipolar Transistor 276-JAN2N1481
TRANS NPN 40V 1.5A TO5 Product overview: JAN2N1481 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N1481 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1.5A TO5 Product overview: JAN2N1481 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N1481 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JAN2N1481 - 922275-JAN2N1481 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N1481
922275-JAN2N1481
TRANSISTORS - Transistors (BJT) - Single - JAN2N1481 922275-JAN2N1481
Manufacturer: Microchip Technology Win Source Part Number: 922275-JAN2N1481 Series: Military, MIL-S-19500/207 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 1.5 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922275-JAN2N1481
Series: Military, MIL-S-19500/207
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 1.5 A - 1 W Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N1481 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N1481
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N1481
TRANS NPN 40V 1.5A TO5

TRANS NPN 40V 1.5A TO5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number JAN2N1481-ND 276-JAN2N1481 922275-JAN2N1481 JAN2N1481
Product Name Single Bipolar Transistors 40V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JAN2N1481 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-205AA, TO-5-3 Metal Can Bulk SOT3; TO-5
Transistor Grade / Operating Range Military
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data