Manufacturer: Microchip Technology
Win Source Part Number: 922274-JAN2N1479
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-16073, 1086-16073-MIL
TRANS NPN 40V 1.5A TO5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 922274-JAN2N1479 | JAN2N1479 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N1479 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |