Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JAN1N753AUR-1/TR

Description
Win Source Part Number: 1217633-JAN1N753AUR- 1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/127 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N753AUR-1/TR
Request a Quote
Description
Win Source Part Number: 1217633-JAN1N753AUR- 1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/127 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N753AUR-1/TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1217633-JAN1N753AUR-1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1217633-JAN1N753AUR-1/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1217633-JAN1N753AUR-1/TR
Win Source Part Number: 1217633-JAN1N753AUR- 1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/127 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N753AUR-1/TR

Win Source Part Number: 1217633-JAN1N753AUR-1/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/127
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JAN1N753AUR-1/TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1217633-JAN1N753AUR-1/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2060208P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details