TVS DIODE 136.8VWM 257.99V AXIAL
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JAN1N6172 | 32AJ5607 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip |
| Package | C, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 258 volts |