Manufacturer: Microchip Technology
Win Source Part Number: 922271-JAN1N6101
Series: Military, MIL-PRF-19500/474
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Through Hole 16-CDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 1N6101
Categories: Circuit Protection
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
TVS DIODE 16CDIP Product overview: JAN1N6101 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-JAN1N6101 can be used for catalog matching and distributor lookup.
TVS DIODE 16CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 922271-JAN1N6101 | 144-JAN1N6101 | JAN1N6101 |
| Product Name | TVS - TVS - Diodes - JAN1N6101 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 16-CDIP | Bulk | 16-CDIP |