Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JAN1N5288UR-1/TR

Description
DIODE CUR REG 100V 429UA 500MW
Description
DIODE CUR REG 100V 429UA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JAN1N5288UR-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JAN1N5288UR-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JAN1N5288UR-1/TR
DIODE CUR REG 100V 429UA 500MW

DIODE CUR REG 100V 429UA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JAN1N5288UR-1/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF7799L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0380 ohms
Package Type MG-WDSON-11
View Details
5 suppliers