Microchip Technology, Inc. Single Zener Diodes JAN1N4960

Description
Zener Diode 12V 5W ±5% Through Hole
Request a Quote Datasheet
Description
Zener Diode 12V 5W ±5% Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-2024-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-2024-ND
Single Zener Diodes 1086-2024-ND
Zener Diode 12V 5W ±5% Through Hole

Zener Diode 12V 5W ±5% Through Hole

Buy Now Datasheet
Discrete Semiconductor Products Diodes Zener Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Series: Military, MIL-PRF-19500/356 Package: Bulk Product Status: Active Voltage - Zener (Nom) (Vz): 12 V Tolerance: ±5% Power - Max: 5 W Impedance (Max) (Zzt): 2.5 Ohms

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Military, MIL-PRF-19500/356
Package: Bulk
Product Status: Active
Voltage - Zener (Nom) (Vz): 12 V
Tolerance: ±5%
Power - Max: 5 W
Impedance (Max) (Zzt): 2.5 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JAN1N4960 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JAN1N4960
Discrete Semiconductor Products - Diodes - Zener JAN1N4960
DIODE ZENER 12V 5W AXIAL

DIODE ZENER 12V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-2024-ND JAN1N4960
Product Name Single Zener Diodes Discrete Semiconductor Products Diodes Zener Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VZ 12 volts 12 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7513702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details