Diode Standard 600V 1A Through Hole
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 1A AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1086-2011-ND | JAN1N4946 | JAN1N4946 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | ||
| VF | 1.3 volts | 1.3 volts |