Microchip Technology, Inc. Single Diodes JAN1N4942

Description
Diode Standard 200V 1A Through Hole
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-2009-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-2009-ND
Single Diodes 1086-2009-ND
Diode Standard 200V 1A Through Hole

Diode Standard 200V 1A Through Hole

Buy Now Datasheet
Diodes, Rectifiers - Single - JAN1N4942 - 922265-JAN1N4942 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N4942
922265-JAN1N4942
Diodes, Rectifiers - Single - JAN1N4942 922265-JAN1N4942
Manufacturer: Microchip Technology Win Source Part Number: 922265-JAN1N4942 Series: Military, MIL-PRF-19500/359 Features: Diode Standard 200 V 1A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: A, Axial Mounting: Through Hole Family Name: 1N4942 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-2009, 1086-2009-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922265-JAN1N4942
Series: Military, MIL-PRF-19500/359
Features: Diode Standard 200 V 1A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: A, Axial
Mounting: Through Hole
Family Name: 1N4942
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2009, 1086-2009-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N4942 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N4942
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N4942
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1086-2009-ND 922265-JAN1N4942 JAN1N4942
Product Name Single Diodes Diodes, Rectifiers - Single - JAN1N4942 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details