Win Source Part Number: 1023374-JAN1N4621UR-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 3.5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 1.7 kOhms
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-18366,1086-1836
Base Product Number: 1N4621
RoHS Status: RoHS non-compliant
Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 3.6V 500MW DO213AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1023374-JAN1N4621UR-1 | 1086-18366-ND | JAN1N4621UR-1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-213AA (Glass) | DO-213AA | |
| VZ | 3.6 volts | 3.6 volts | |
| ZZT | 1700 ohms | 1700 ohms |