Microchip Technology, Inc. Diodes - Zener - Single - JAN1N4616-1 JAN1N4616-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922264-JAN1N4616-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 2.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-18277, 1086-18277-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922264-JAN1N4616-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 2.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-18277, 1086-18277-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4616-1 - 922264-JAN1N4616-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4616-1
922264-JAN1N4616-1
Diodes - Zener - Single - JAN1N4616-1 922264-JAN1N4616-1
Manufacturer: Microchip Technology Win Source Part Number: 922264-JAN1N4616-1 Series: Military, MIL-PRF-19500/435 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 2.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-18277, 1086-18277-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922264-JAN1N4616-1
Series: Military, MIL-PRF-19500/435
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 2.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-18277, 1086-18277-MIL

Buy Now Datasheet
2.2V 500MW Zener Diode - 295-JAN1N4616-1 - ERSAELECTRONICS PTE. LTD.
Singapore
2.2V 500MW Zener Diode
295-JAN1N4616-1
2.2V 500MW Zener Diode 295-JAN1N4616-1
DIODE ZENER 2.2V 500MW DO35 Product overview: JAN1N4616-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-JAN1N4616-1 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.2V 500MW DO35 Product overview: JAN1N4616-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-JAN1N4616-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 922264-JAN1N4616-1 295-JAN1N4616-1
Product Name Diodes - Zener - Single - JAN1N4616-1 2.2V 500MW Zener Diode
Package DO-35 (DO-204AH) DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7081891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details