Microchip Technology, Inc.
Single Zener Diodes
JAN1N4483US/TR
Description
DIODE ZENER 56V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 56V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4483US/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
1500 mA
VR
600 volts
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
Schottky
RoHS Compliant
RoHS
VF
1 volts
View Details