Zener Diode 51V 1.5W ±5% Through Hole DO-41
Manufacturer: Microchip Technology
Win Source Part Number: 922263-JAN1N4482
Series: Military, MIL-PRF-19500/406
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 51 V 1.5 W ±5% Through Hole DO-41
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N4482
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-17947, 1086-17947-MIL
DIODE ZENER 51V 1.5W DO41
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17947-ND | 922263-JAN1N4482 | JAN1N4482 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - JAN1N4482 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-41; DO-41 | DO-41; DO-41 | |
| Life Cycle Stage | Active |