Microchip Technology, Inc.
Single Zener Diodes
JAN1N4471US/TR
Description
DIODE ZENER 18V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 18V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4471US/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
VF
0.0100 volts
View Details
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
2000 mA
VR
400 volts
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1200 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details