Microchip Technology, Inc.
Single Zener Diodes
JAN1N4470US/TR
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4470US/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1400 volts
View Details
Diode Type
General Purpose
Diode Applications
Switching
RoHS Compliant
RoHS
View Details