Microchip Technology, Inc.
Single Zener Diodes
JAN1N4470DUS/TR
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 16V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4470DUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
600 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
13 volts
View Details