Microchip Technology, Inc. Diodes, Rectifiers - Single - JAN1N4454-1 JAN1N4454-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 876170-JAN1N4454-1 Series: Military, MIL-PRF-19500/144 Features: Diode 50 V Package: Bulk Family Name: 1N4454 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15173, 1086-15173-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876170-JAN1N4454-1 Series: Military, MIL-PRF-19500/144 Features: Diode 50 V Package: Bulk Family Name: 1N4454 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15173, 1086-15173-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N4454-1 - 876170-JAN1N4454-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N4454-1
876170-JAN1N4454-1
Diodes, Rectifiers - Single - JAN1N4454-1 876170-JAN1N4454-1
Manufacturer: Microchip Technology Win Source Part Number: 876170-JAN1N4454-1 Series: Military, MIL-PRF-19500/144 Features: Diode 50 V Package: Bulk Family Name: 1N4454 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15173, 1086-15173-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 876170-JAN1N4454-1
Series: Military, MIL-PRF-19500/144
Features: Diode 50 V
Package: Bulk
Family Name: 1N4454
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15173, 1086-15173-MIL

Buy Now Datasheet
Single Diodes - 1086-15173-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15173-ND
Single Diodes 1086-15173-ND
Diode Standard 50V 200mA Through Hole DO-35

Diode Standard 50V 200mA Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N4454-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N4454-1
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N4454-1
DIODE GEN PURP 50V 200MA DO35

DIODE GEN PURP 50V 200MA DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 876170-JAN1N4454-1 1086-15173-ND JAN1N4454-1
Product Name Diodes, Rectifiers - Single - JAN1N4454-1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 50 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Diodes - BAR6305E6327HTSA1 - 096584-BAR6305E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Life Cycle Stage Active
Package PG-SOT23-3
View Details
5 suppliers