Microchip Technology, Inc. Single Diodes JAN1N4454-1/TR

Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JAN1N4454-1/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 200mA Through Hole DO-35

Diode Standard 50V 200mA Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N4454-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N4454-1/TR
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N4454-1/TR
DIODE GEN PURP 50V 200MA DO35

DIODE GEN PURP 50V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 150-JAN1N4454-1/TR-ND JAN1N4454-1/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220190 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details