Microchip Technology, Inc. Diodes, Rectifiers - Single - JAN1N4153-1 JAN1N4153-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922262-JAN1N4153-1 Series: Military, MIL-PRF-19500/337 Features: Diode Standard 75 V 150mA (DC) Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N4153 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15208, 1086-15208-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922262-JAN1N4153-1 Series: Military, MIL-PRF-19500/337 Features: Diode Standard 75 V 150mA (DC) Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N4153 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15208, 1086-15208-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N4153-1 - 922262-JAN1N4153-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N4153-1
922262-JAN1N4153-1
Diodes, Rectifiers - Single - JAN1N4153-1 922262-JAN1N4153-1
Manufacturer: Microchip Technology Win Source Part Number: 922262-JAN1N4153-1 Series: Military, MIL-PRF-19500/337 Features: Diode Standard 75 V 150mA (DC) Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N4153 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15208, 1086-15208-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922262-JAN1N4153-1
Series: Military, MIL-PRF-19500/337
Features: Diode Standard 75 V 150mA (DC) Through Hole DO-35
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N4153
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15208, 1086-15208-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N4153-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N4153-1
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N4153-1
DIODE GEN PURP 75V 150MA DO35

DIODE GEN PURP 75V 150MA DO35

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 922262-JAN1N4153-1 JAN1N4153-1
Product Name Diodes, Rectifiers - Single - JAN1N4153-1 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 75 V 150mA (DC) Through Hole DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details
Single Diodes - D251N18BXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 180 C (-40 to 356 F)
View Details
2 suppliers
Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
7 suppliers
High Voltage Power Rectifiers - HRSCPHN16 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details