Microchip Technology, Inc. Diodes, Rectifiers - Single - JAN1N4148UR-1 JAN1N4148UR-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922261-JAN1N4148UR-1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 100 V 200mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N4148 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15206, 1086-15206-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922261-JAN1N4148UR-1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 100 V 200mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N4148 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15206, 1086-15206-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N4148UR-1 - 922261-JAN1N4148UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N4148UR-1
922261-JAN1N4148UR-1
Diodes, Rectifiers - Single - JAN1N4148UR-1 922261-JAN1N4148UR-1
Manufacturer: Microchip Technology Win Source Part Number: 922261-JAN1N4148UR-1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 100 V 200mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N4148 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15206, 1086-15206-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922261-JAN1N4148UR-1
Series: Military, MIL-PRF-19500/241
Features: Diode Standard 100 V 200mA Surface Mount DO-213AA
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-213AA
Package: Bulk
Mounting: Surface Mount
Family Name: 1N4148
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15206, 1086-15206-MIL

Buy Now Datasheet
Single Diodes - 1086-15206-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15206-ND
Single Diodes 1086-15206-ND
Diode Standard 100V 200mA Surface Mount DO-213AA

Diode Standard 100V 200mA Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N4148UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N4148UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N4148UR-1
DIODE GP 100V 200MA DO213AA

DIODE GP 100V 200MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 922261-JAN1N4148UR-1 1086-15206-ND JAN1N4148UR-1
Product Name Diodes, Rectifiers - Single - JAN1N4148UR-1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 200mA Surface Mount DO-213AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4002LE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1 volts
View Details