MICROCHIP TECHNOLOGY, INC.
JAN1N3825D-1 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Microchip Technology, Inc.
Discrete Semiconductor Products - Diodes - Zener
JAN1N3825D-1
Description
DIODE ZENER 4.7V 1W DO41
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 4.7V 1W DO41
Suppliers
Discrete Semiconductor Products - Diodes - Zener
JAN1N3825D-1
Supplier's Site
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
JAN1N3825D-1 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
|
Package
|
DO-41; DO-41
|
|
VZ
|
4.7 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
SOT23; Sot-23
Pin Count
3
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
5 suppliers