Microchip Technology, Inc. 200V 100A Diode and Rectifier JAN1N3289R

Description
DIODE GEN PURP 200V 100A DO205AA Product overview: JAN1N3289R from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JAN1N3289R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 100A DO205AA Product overview: JAN1N3289R from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JAN1N3289R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 100A Diode and Rectifier - 280-JAN1N3289R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100A Diode and Rectifier
280-JAN1N3289R
200V 100A Diode and Rectifier 280-JAN1N3289R
DIODE GEN PURP 200V 100A DO205AA Product overview: JAN1N3289R from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JAN1N3289R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 100A DO205AA Product overview: JAN1N3289R from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JAN1N3289R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1025724-JAN1N3289R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1025724-JAN1N3289R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1025724-JAN1N3289R
Win Source Part Number: 1025724-JAN1N3289R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/246 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 100A (DC) Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 310 A Current - Reverse Leakage @ Vr: 10 mA @ 200 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-205AA, DO-8, Stud Supplier Device Package: DO-205AA (DO-8) Alternative Parts (Cross-Reference): VS-85HF100; VS-85HF40; VS-85HF120; VS-85HF120M; JANTX1N1206A; JANTX1N1202A; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology

Win Source Part Number: 1025724-JAN1N3289R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/246
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 100A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 310 A
Current - Reverse Leakage @ Vr: 10 mA @ 200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
Alternative Parts (Cross-Reference): VS-85HF100; VS-85HF40; VS-85HF120; VS-85HF120M; JANTX1N1206A; JANTX1N1202A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N3289R
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N3289R
DIODE GEN PURP 200V 100A DO205AA

DIODE GEN PURP 200V 100A DO205AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-JAN1N3289R 1025724-JAN1N3289R JAN1N3289R
Product Name 200V 100A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data