Microchip Technology, Inc. Single Zener Diodes JAN1N3035BUR-1

Description
Zener Diode 43V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet
Description
Zener Diode 43V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-16597-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-16597-ND
Single Zener Diodes 1086-16597-ND
Zener Diode 43V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Zener Diode 43V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1023606-JAN1N3035BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1023606-JAN1N3035BUR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1023606-JAN1N3035BUR-1
Win Source Part Number: 1023606-JAN1N3035BUR -1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1086-16597,1086-1659 7-MIL Base Product Number: 1N3035 RoHS Status: RoHS non-compliant

Win Source Part Number: 1023606-JAN1N3035BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-16597,1086-16597-MIL
Base Product Number: 1N3035
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JAN1N3035BUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JAN1N3035BUR-1
Discrete Semiconductor Products - Diodes - Zener JAN1N3035BUR-1
DIODE ZENER 43V 1W DO213AB

DIODE ZENER 43V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-16597-ND 1023606-JAN1N3035BUR-1 JAN1N3035BUR-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-213AB, MELF (Glass) MELF; DO-213AB (MELF, LL41)
VZ 43 volts 43 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV55-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7513698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details