Microchip Technology, Inc. Single Zener Diodes JAN1N3030BUR-1

Description
Zener Diode 27V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet
Description
Zener Diode 27V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-16510-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-16510-ND
Single Zener Diodes 1086-16510-ND
Zener Diode 27V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Zener Diode 27V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1222297-JAN1N3030BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1222297-JAN1N3030BUR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1222297-JAN1N3030BUR-1
Win Source Part Number: 1222297-JAN1N3030BUR -1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 20.6 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 35 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1086-16510,1086-1651 0-MIL Base Product Number: 1N3030 RoHS Status: RoHS non-compliant

Win Source Part Number: 1222297-JAN1N3030BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 35 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-16510,1086-16510-MIL
Base Product Number: 1N3030
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JAN1N3030BUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JAN1N3030BUR-1
Discrete Semiconductor Products - Diodes - Zener JAN1N3030BUR-1
DIODE ZENER 27V 1W DO213AB

DIODE ZENER 27V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-16510-ND 1222297-JAN1N3030BUR-1 JAN1N3030BUR-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-213AB, MELF (Glass) MELF; DO-213AB (MELF, LL41)
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers