Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JAN1N3028B-1/TR

Description
Win Source Part Number: 1217256-JAN1N3028B-1 /TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N3028B-1/TR
Request a Quote Datasheet
Description
Win Source Part Number: 1217256-JAN1N3028B-1 /TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N3028B-1/TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1217256-JAN1N3028B-1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1217256-JAN1N3028B-1/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1217256-JAN1N3028B-1/TR
Win Source Part Number: 1217256-JAN1N3028B-1 /TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JAN1N3028B-1/TR

Win Source Part Number: 1217256-JAN1N3028B-1/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Tape & Reel (TR)
Standard Package: 1
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 23 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JAN1N3028B-1/TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1217256-JAN1N3028B-1/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Special Purpose - A8300SESTR-T-1 - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Gate Drivers - 6EDL04I06NTXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details