Microchip Technology, Inc. Zener Diode JAN1N2977B

Description
ZENER DIODE Product overview: JAN1N2977B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JAN1N2977B can be used for catalog matching and distributor lookup.
Request a Quote
Description
ZENER DIODE Product overview: JAN1N2977B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JAN1N2977B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-JAN1N2977B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-JAN1N2977B
Zener Diode 287-JAN1N2977B
ZENER DIODE Product overview: JAN1N2977B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JAN1N2977B can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: JAN1N2977B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JAN1N2977B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1215251-JAN1N2977B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1215251-JAN1N2977B
Discrete Semiconductor Products - Diodes - Zener - Single 1215251-JAN1N2977B
Win Source Part Number: 1215251-JAN1N2977B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/124 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 3 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1215251-JAN1N2977B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/124
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 10 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 3 Ohms
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-213AA (DO-4)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - JAN1N2977B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JAN1N2977B
Discrete Semiconductor Products - Diodes - Zener JAN1N2977B
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-JAN1N2977B 1215251-JAN1N2977B JAN1N2977B
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-203AA, DO-4, Stud DO-213AA (DO-4)
VZ 13 volts 13 volts 13 volts
ZZT 3 ohms 3 ohms 3 ohms
PD 10000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1219533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers