Microchip Technology, Inc. Discrete Semiconductor Products Diodes Rectifiers Single Diodes JAN1N1206AR

Description
Mounting Type: Chassis, Stud Mount Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/260 Package: Bulk Product Status: Active Technology: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 12A
Request a Quote Datasheet
Description
Mounting Type: Chassis, Stud Mount Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/260 Package: Bulk Product Status: Active Technology: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Mounting Type: Chassis, Stud Mount Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/260 Package: Bulk Product Status: Active Technology: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 12A

Mounting Type: Chassis, Stud Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Military, MIL-PRF-19500/260
Package: Bulk
Product Status: Active
Technology: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 12A

Buy Now Datasheet
Std Rectifier Do-4 Rohs Compliant Microchip - 32AJ4360 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
32AJ4360
Std Rectifier Do-4 Rohs Compliant Microchip 32AJ4360
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N1206AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N1206AR
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N1206AR
DIODE GP REV 600V 12A DO203AA

DIODE GP REV 600V 12A DO203AA

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 32AJ4360 JAN1N1206AR
Product Name Discrete Semiconductor Products Diodes Rectifiers Single Diodes Std Rectifier Do-4 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - 1PS301/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT323; SC-70 (SOT-323)
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details