Win Source Part Number: 1028162-JAN1N1190R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/297
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 110 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-16246,1086-1624
Base Product Number: 1N1190
RoHS Status: RoHS non-compliant
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
DIODE GEN PURP REV 600V 35A DO5
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1028162-JAN1N1190R | 33AJ6048 | JAN1N1190R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-5 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard, Reverse Polarity | ||
| VF | 1.4 volts | 1.4 volts | |
| VR | 600 volts | ||
| IR | 0.0100 mA |