Microchip Technology, Inc. Bluetooth Low Energy System on a Chip IS1871

Description
Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption support for secure data connections. Customers can finish their design easily and efficiently. IS187xSF SOC combine transceiver and baseband function to decrease the external components. In addition, the free Bluetooth stack firmware is provided for these products to become embedded Bluetooth LE solution. For portable and wearable applications, the product optimized power design helps to minimize current consumption for extending battery life and narrow down the package size as small as possible. The BM-71-PICtail or BM71 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 7-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM71
Datasheet
Description
Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption support for secure data connections. Customers can finish their design easily and efficiently. IS187xSF SOC combine transceiver and baseband function to decrease the external components. In addition, the free Bluetooth stack firmware is provided for these products to become embedded Bluetooth LE solution. For portable and wearable applications, the product optimized power design helps to minimize current consumption for extending battery life and narrow down the package size as small as possible. The BM-71-PICtail or BM71 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 7-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM71
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy System on a Chip - IS1871 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Low Energy System on a Chip
IS1871
Bluetooth Low Energy System on a Chip IS1871
Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption support for secure data connections. Customers can finish their design easily and efficiently. IS187xSF SOC combine transceiver and baseband function to decrease the external components. In addition, the free Bluetooth stack firmware is provided for these products to become embedded Bluetooth LE solution. For portable and wearable applications, the product optimized power design helps to minimize current consumption for extending battery life and narrow down the package size as small as possible. The BM-71-PICtail or BM71 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 7-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM71

Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption support for secure data connections.
Customers can finish their design easily and efficiently. IS187xSF SOC combine transceiver and baseband function to decrease the external components. In addition, the free Bluetooth stack firmware is provided for these products to become embedded Bluetooth LE solution.
For portable and wearable applications, the product optimized power design helps to minimize current consumption for extending battery life and narrow down the package size as small as possible.

The BM-71-PICtail or BM71 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required.

Additional Features

  • Bluetooth 5 Certified
  • 1.9V~3.6V (VDD) operating range
  • Low-power consumption
  • Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
  • UART interface
  • Main X’tal : 32MHz
  • 256K Bytes embedded flash memory
  • Temperature sensor supported
  • Flexible GPIO pin configuration
  • 7-ch 12 bits ADC supported for battery and voltage detection
  • Provides proprietary BeaconThings® service
  • ISM Band 2.402 to 2.480 GHz operation
  • Channels 0-39
  • Rx sensitivity: -90dBm@ BLE, typical
  • Programmable Tx Power: -25 to +3 dBm
  • RSSI monitor
  • Available in certified modules BM71
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category System on a Chip (SoC)
Product Number IS1871
Product Name Bluetooth Low Energy System on a Chip
Unlock Full Specs
to access all available technical data

Similar Products

DIGITAL MEDIA SYSTEM-ON-CHIP (DMSOC) - 815-TMS320DM369ZCEDF - Utmel Electronic Limited
Specs
Interface I2C; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Package / Case 338-LFBGA
Clock Frequency 432 MHz
View Details
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details