Microchip Technology, Inc. RF Transceiver ICs - IS1690S-255 IS1690S-255

Description
Manufacturer: Microchip Technology Win Source Part Number: 875319-IS1690S-255 Operating Temperature Range: -20°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 + EDR 2.4GHz 56-VFQFN Exposed Pad Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 875319-IS1690S-255 Operating Temperature Range: -20°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 + EDR 2.4GHz 56-VFQFN Exposed Pad Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - IS1690S-255 - 875319-IS1690S-255 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - IS1690S-255
875319-IS1690S-255
RF Transceiver ICs - IS1690S-255 875319-IS1690S-255
Manufacturer: Microchip Technology Win Source Part Number: 875319-IS1690S-255 Operating Temperature Range: -20°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 + EDR 2.4GHz 56-VFQFN Exposed Pad Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microchip Technology
Win Source Part Number: 875319-IS1690S-255
Operating Temperature Range: -20°C ~ 70°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 + EDR 2.4GHz 56-VFQFN Exposed Pad
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 56-QFN (7x7)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 875319-IS1690S-255
Product Name RF Transceiver ICs - IS1690S-255
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details