Manufacturer: Microchip Technology
Win Source Part Number: 920669-HV9985K6-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: HV9985
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER CTRLR PWM 40QFN Product overview: HV9985K6-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9985K6-G can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR PWM 40QFN
IC LED DRIVER CTRLR DIM 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 920669-HV9985K6-G | 137-HV9985K6-G | HV9985K6-G | HV9985K6-G |
| Product Name | PMIC - PMIC - LED Drivers - HV9985K6-G | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |