LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 80mA 24-SO
IC LED DRVR RGLTR PWM 80MA 24SO Product overview: HV9980WG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9980WG-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1044368-HV9980WG-G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 160V
Operating Input Voltage(Min): 100V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 80MA 24SO
IC LED DRVR RGLTR DIM 80MA 24SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9980WG-GTR-ND | 137-HV9980WG-G | 1044368-HV9980WG-G | HV9980WG-G | HV9980WG-G |
| Product Name | LED Drivers | 80MA LED Driver IC | PMIC - PMIC - LED Drivers - HV9980WG-G | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 100 to 160 volts | 100 to 160 volts | 100 volts | 100 to 160 volts | |
| Output Voltage | 200 volts | 200 volts | 200 volts | ||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps |