Microchip Technology, Inc. 750MA LED Driver IC HV9967BK7-G

Description
IC LED DRVR RGLTR PWM 750MA 8DFN Product overview: HV9967BK7-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9967BK7-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 750MA 8DFN Product overview: HV9967BK7-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9967BK7-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750MA LED Driver IC
137-HV9967BK7-G
750MA LED Driver IC 137-HV9967BK7-G
IC LED DRVR RGLTR PWM 750MA 8DFN Product overview: HV9967BK7-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9967BK7-G can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 750MA 8DFN Product overview: HV9967BK7-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9967BK7-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - HV9967BK7-G - 920668-HV9967BK7-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HV9967BK7-G
920668-HV9967BK7-G
PMIC - PMIC - LED Drivers - HV9967BK7-G 920668-HV9967BK7-G
Manufacturer: Microchip Technology Win Source Part Number: 920668-HV9967BK7-G Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 750mA 8-DFN-EP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HV9967 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-EP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920668-HV9967BK7-G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 750mA 8-DFN-EP (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV9967
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - HV9967BK7-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HV9967BK7-G
PMIC - LED Drivers HV9967BK7-G
IC LED DRVR RGLTR DIM 750MA 8DFN

IC LED DRVR RGLTR DIM 750MA 8DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9967BK7-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9967BK7-G
IC LED DRVR RGLTR PWM 750MA 8DFN

IC LED DRVR RGLTR PWM 750MA 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-HV9967BK7-G 920668-HV9967BK7-G HV9967BK7-G HV9967BK7-G
Product Name 750MA LED Driver IC PMIC - PMIC - LED Drivers - HV9967BK7-G PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 8 to 60 volts 8 to 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-DFN-EP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 9210341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Linear - TLE4241GM - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-DSO-8
Features RoHS Compliant
View Details
6 suppliers