Microchip Technology, Inc. Hysteretic Boost-Buck (CUK) LED Driver IC HV9930

Description
The HV9930 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The HV9930 uses a patent-pending hysteretic current-mode control to regulate both the input and output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The HV9930 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The HV9930 based LED driver is ideal for LED lamps and RGB backlight applications with low voltage DC inputs. The HV9930 based LED Lamp drivers can achieve efficiency in excess of 80%. Additional Features Constant output current LED driver Steps output voltage up or down Low EMI Variable frequency operation Internal 8.0 - 200V linear regulator Input and output current sensing Input current limit Enable & PWM dimming
Datasheet
Description
The HV9930 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The HV9930 uses a patent-pending hysteretic current-mode control to regulate both the input and output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The HV9930 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The HV9930 based LED driver is ideal for LED lamps and RGB backlight applications with low voltage DC inputs. The HV9930 based LED Lamp drivers can achieve efficiency in excess of 80%. Additional Features Constant output current LED driver Steps output voltage up or down Low EMI Variable frequency operation Internal 8.0 - 200V linear regulator Input and output current sensing Input current limit Enable & PWM dimming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hysteretic Boost-Buck (CUK) LED Driver IC - HV9930 - Microchip Technology, Inc.
Chandler, AZ, United States
Hysteretic Boost-Buck (CUK) LED Driver IC
HV9930
Hysteretic Boost-Buck (CUK) LED Driver IC HV9930
The HV9930 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The HV9930 uses a patent-pending hysteretic current-mode control to regulate both the input and output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The HV9930 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The HV9930 based LED driver is ideal for LED lamps and RGB backlight applications with low voltage DC inputs. The HV9930 based LED Lamp drivers can achieve efficiency in excess of 80%. Additional Features Constant output current LED driver Steps output voltage up or down Low EMI Variable frequency operation Internal 8.0 - 200V linear regulator Input and output current sensing Input current limit Enable & PWM dimming

The HV9930 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The HV9930 uses a patent-pending hysteretic current-mode control to regulate both the input and output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The HV9930 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The HV9930 based LED driver is ideal for LED lamps and RGB backlight applications with low voltage DC inputs. The HV9930 based LED Lamp drivers can achieve efficiency in excess of 80%.

Additional Features

  • Constant output current LED driver
  • Steps output voltage up or down
  • Low EMI
  • Variable frequency operation
  • Internal 8.0 - 200V linear regulator
  • Input and output current sensing
  • Input current limit
  • Enable & PWM dimming
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9930
Product Name Hysteretic Boost-Buck (CUK) LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
2 suppliers
Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2141-3EP - TLD2141-3EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 80 milliamps
Number of Channels 3 #
View Details
LED Drivers - 642775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details