Microchip Technology, Inc. 3-PIN Switch Mode LED Lamp Driver IC HV9921

Description
The HV9921 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9921 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 20mA for HV9921. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 20mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET
Datasheet
Description
The HV9921 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9921 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 20mA for HV9921. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 20mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-PIN Switch Mode LED Lamp Driver IC - HV9921 - Microchip Technology, Inc.
Chandler, AZ, United States
3-PIN Switch Mode LED Lamp Driver IC
HV9921
3-PIN Switch Mode LED Lamp Driver IC HV9921
The HV9921 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9921 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 20mA for HV9921. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 20mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET

The HV9921 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9921 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 20mA for HV9921. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V.

Additional Features

  • Constant output current: 20mA
  • Universal 85 - 265VAC operation
  • Fixed off-time buck converter
  • Internal 475V power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9921
Product Name 3-PIN Switch Mode LED Lamp Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FLS1600XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 4500 milliamps
View Details
LED Drivers - 1807489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - 620-1124-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 30 milliamps
View Details
5 suppliers
LED Drivers - TLD1125ELXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
7 suppliers