LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1182589-HV9912NG-G
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight, Lighting
Frequency: 106kHz, 580kHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: HV9912
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 100V
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9912NG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9912NG-G can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 16SOIC
IC LED DRIVER CTRLR PWM 16SOIC
SWITCH-MODE LED DRIVER IC WITH HIGH CURRENT ACCURACY 16 SOIC .150IN CTUBE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9912NG-G-ND | 1182589-HV9912NG-G | 137-HV9912NG-G | HV9912NG-G | HV9912NG-G | 67X5269 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - HV9912NG-G | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Switch-Mode Led Driver Ic With High Current Accuracy 16 Soic .150In Ctube Rohs Compliant Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 9 to 100 volts | 9 to 100 volts | 9 to 100 volts | |||
| Features | RoHS Compliant | RoHS Compliant |