Microchip Technology, Inc. Switch-Mode LED Driver IC w/ High Current Accuracy AND Hiccup Mode Protection HV9912

Description
The HV9912 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme with programmable slope compensation and includes an internal transconductance amplifier to control the output current in closed loop enabling high output current accuracy (in the case of buck and buck-boost converters, the output current can be sensed using a high side current sensor like the HV7800). In the constant frequency mode, multiple HV9912 ICs can by synchronized to each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high power applications. An internal 90V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC also provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. HV9912 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The HV9912 includes hiccup protection from both short and open circuits, with automatic recovery after the fault condition is cleared. The HV9912 is a pin compatible replacement to HV9911. It is compatible with existing HV9911 designs which have an input voltage of less than 90V by changing ROVP1, ROVP, and RT. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost and SEPIC Works with high side current sensors Closed loop control of output current High PWM dimming ratio Internal 90V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency operation Programmable slope compensation Linear & PWM dimming +0.2A/-0.4A gate drive Hiccup mode protection for both short circuit and open circuit conditions Synchronization capability Pin compatible with HV9911
Datasheet
Description
The HV9912 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme with programmable slope compensation and includes an internal transconductance amplifier to control the output current in closed loop enabling high output current accuracy (in the case of buck and buck-boost converters, the output current can be sensed using a high side current sensor like the HV7800). In the constant frequency mode, multiple HV9912 ICs can by synchronized to each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high power applications. An internal 90V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC also provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. HV9912 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The HV9912 includes hiccup protection from both short and open circuits, with automatic recovery after the fault condition is cleared. The HV9912 is a pin compatible replacement to HV9911. It is compatible with existing HV9911 designs which have an input voltage of less than 90V by changing ROVP1, ROVP, and RT. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost and SEPIC Works with high side current sensors Closed loop control of output current High PWM dimming ratio Internal 90V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency operation Programmable slope compensation Linear & PWM dimming +0.2A/-0.4A gate drive Hiccup mode protection for both short circuit and open circuit conditions Synchronization capability Pin compatible with HV9911
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch-Mode LED Driver IC w/ High Current Accuracy AND Hiccup Mode Protection - HV9912 - Microchip Technology, Inc.
Chandler, AZ, United States
Switch-Mode LED Driver IC w/ High Current Accuracy AND Hiccup Mode Protection
HV9912
Switch-Mode LED Driver IC w/ High Current Accuracy AND Hiccup Mode Protection HV9912
The HV9912 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme with programmable slope compensation and includes an internal transconductance amplifier to control the output current in closed loop enabling high output current accuracy (in the case of buck and buck-boost converters, the output current can be sensed using a high side current sensor like the HV7800). In the constant frequency mode, multiple HV9912 ICs can by synchronized to each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high power applications. An internal 90V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC also provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. HV9912 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The HV9912 includes hiccup protection from both short and open circuits, with automatic recovery after the fault condition is cleared. The HV9912 is a pin compatible replacement to HV9911. It is compatible with existing HV9911 designs which have an input voltage of less than 90V by changing ROVP1, ROVP, and RT. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost and SEPIC Works with high side current sensors Closed loop control of output current High PWM dimming ratio Internal 90V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency operation Programmable slope compensation Linear & PWM dimming +0.2A/-0.4A gate drive Hiccup mode protection for both short circuit and open circuit conditions Synchronization capability Pin compatible with HV9911

The HV9912 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme with programmable slope compensation and includes an internal transconductance amplifier to control the output current in closed loop enabling high output current accuracy (in the case of buck and buck-boost converters, the output current can be sensed using a high side current sensor like the HV7800). In the constant frequency mode, multiple HV9912 ICs can by synchronized to each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high power applications. An internal 90V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC also provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. HV9912 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The HV9912 includes hiccup protection from both short and open circuits, with automatic recovery after the fault condition is cleared. The HV9912 is a pin compatible replacement to HV9911. It is compatible with existing HV9911 designs which have an input voltage of less than 90V by changing ROVP1, ROVP, and RT.

Additional Features

    • Switch mode controller for single switch drivers
      • Buck
      • Boost
      • Buck-boost and SEPIC
    • Works with high side current sensors
    • Closed loop control of output current
    • High PWM dimming ratio
    • Internal 90V linear regulator (can be extended using external Zener diodes)
    • Internal 2% voltage reference (0°C < TA < 85°C)
    • Constant frequency operation
    • Programmable slope compensation
    • Linear & PWM dimming
    • +0.2A/-0.4A gate drive
    • Hiccup mode protection for both short circuit and open circuit conditions
    • Synchronization capability
    • Pin compatible with HV9911
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9912
Product Name Switch-Mode LED Driver IC w/ High Current Accuracy AND Hiccup Mode Protection
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 763473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 1123186-ICL5102HVXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 20-SOIC (0.295", 7.50mm Width), 19 Leads
View Details
8 suppliers