Microchip Technology, Inc. LED Drivers HV9910BNG-G

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - HV9910BNG-G-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9910BNG-G-ND
LED Drivers HV9910BNG-G-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-HV9910BNG-G
LED Driver IC 137-HV9910BNG-G
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9910BNG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9910BNG-G can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9910BNG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9910BNG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Buck, 100Khz, Nsoic-16; Device Topology Microchip - 67X5259 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 100Khz, Nsoic-16; Device Topology Microchip
67X5259
Led Driver, Buck, 100Khz, Nsoic-16; Device Topology Microchip 67X5259
LED DRIVER, BUCK, 100KHZ, NSOIC-16; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; No. of Pins:16Pins RoHS Compliant: Yes

LED DRIVER, BUCK, 100KHZ, NSOIC-16; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HV9910BNG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9910BNG-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9910BNG-G
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number HV9910BNG-G-ND 137-HV9910BNG-G 67X5259 HV9910BNG-G
Product Name LED Drivers LED Driver IC Led Driver, Buck, 100Khz, Nsoic-16; Device Topology Microchip Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - A6276SLW - 766806-A6276SLW - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4 volts
View Details
4 suppliers
PMIC - LED Drivers - LM2751SD-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
LED Driver ICs - 7515329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1250 milliamps
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers