Manufacturer: Microchip Technology
Win Source Part Number: 1182582-HV9901NG-G
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-SOIC , 14 Leads
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: HV9901
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 450V
Rise / Fall Time: 30ns, 30ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182582-HV9901NG-G |
| Product Name | Electronic Surplus - HV9901NG-G |