IC LED DRIVER CTRLR PWM 8SOIC Product overview: HV9861ALG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9861ALG-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1044356-HV9861ALG-G
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
LED DRIVER, CONSTANT CURRENT, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
LED DRIVER, BUCK, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRVR LIN DIM 165MA 8SOIC
IC LED DRIVER CTRLR PWM 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV9861ALG-G | HV9861ALG-GDKR-ND | 1044356-HV9861ALG-G | 67X5254 | HV9861ALG-G | HV9861ALG-G |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - HV9861ALG-G | Led Driver, Constant Current, Nsoic-8; Device Topology Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 15 to 450 volts | 15 to 450 volts | 15 volts | 15 to 450 volts | 15 to 450 volts | |
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-SOIC |