Win Source Part Number: 1368371-HV98100T-E/C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: HV98100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 16V
IC LED DRIVER OFFL SOT23-6 Product overview: HV98100T-E/CH from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV98100T-E/CH can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-6
LED Driver, 2-Segment, PDSO6
IC LED DRIVER OFFLINE SOT23-6
IC LED DRIVER OFFL SOT23-6
LED DRIVER, BUCK-BOOST, 320KHZ, SOT-23-6; Device Topology:Buck-Boost;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368371-HV98100T-E/CH | 137-HV98100T-E/CH | HV98100T-E/CHTR-ND | HV98100T-E/CH | HV98100T-E/CH | HV98100T-E/CH | 16AC9361 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | SOT23 LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, 320Khz, Sot-23-6; Device Topology Microchip | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | SOT-23-6 | Tape & Reel (TR) | |||||
| Input Voltage | 8 to 16 volts | 8 to 16 volts | 8 to 16 volts | ? to 110 volts |