IC LED DRIVER OFFL 10MSOP Product overview: HV9805MG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9805MG-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 874023-HV9805MG-G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) - Dimming - 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV9805
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV9805MG-GCT, HV9805MG-GTR, HV9805MG-G-ND, HV9805MG-GDKR
LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) Dimming 10-MSOP
LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) Dimming 10-MSOP
IC LED DRIVER OFFL 10MSOP
IC OFFLINE LED DRIVER 10MSOP
LED DRIVER, BOOST/SEPIC, 100KHZ, MSOP-10; Device Topology:Boost, SEPIC; Input Voltage Min:102V; Input Voltage Max:265V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:100kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BOOST/SEPIC, 100KHZ, MSOP-10; Device Topology:Boost, SEPIC; Input Voltage Min:102V; Input Voltage Max:265V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:100kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED Lighting Drivers High Voltage LED Driver
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV9805MG-G | 874023-HV9805MG-G | HV9805MG-GCT-ND | HV9805MG-G | 536-HV9805MG-G | 29Y7726 | HV9805MG-G | HV9805MG-G |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - HV9805MG-G | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC OFFLINE LED DRIVER 10MSOP | Led Driver, Boost/sepic, 100Khz, Msop-10; Device Topology Microchip | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 7.9 to 8.6 volts | 7.9 to 8.6 volts | 7.9 to 8.6 volts | 102 to 265 volts | 102 to 265 volts | |||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | 10-MSOP | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |