LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 16-SOIC
Win Source Part Number: 1103711-HV9801ANG-G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Voltage - Output: 7.5V
Frequency: 1.2kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 15V
Voltage - Supply (Max): 450V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TPIC2810D; HV9910CNG-G; HV9910CNG-G-M934; HV9861ANG-G; NCL30051DR2G; TPS92410D; FAN7340MX;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV9801
IC LED DRIVER OFFL PWM 16SOIC Product overview: HV9801ANG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9801ANG-G can be used for catalog matching and distributor lookup.
IC LED DRVR OFFL DIM 165MA 16SO
IC LED DRIVER OFFL PWM 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9801ANG-G-ND | 1103711-HV9801ANG-G | 137-HV9801ANG-G | HV9801ANG-G | HV9801ANG-G |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 15 to 450 volts | 15 to 450 volts | 15 to 450 volts | ||
| Output Voltage | 7.5 volts | 7.5 volts | 7.5 volts | ||
| Features | RoHS Compliant |