Microchip Technology, Inc. Secondary Micro-Interface LED Controller with HV96001

Description
The HV96001 LED driver targets offline lighting applications requiring wide dimming capability. The device is capable of linear dimming and PWM dimming, with the PWM dimming capable of flicker-free dimming down to 0.1% level and lower. The HV96001 is specifically adapted to LED driver designs that accommodate a wide range of the LED load voltage. The device adjusts the output voltage of the AC to DC conversion stage for maintaining a high conversion efficiency over a wide range of the LED load voltage. It also maintains a precise control over the LED current amplitude, thereby maintaining the consistent color temperature. The adaptability of the device to wide range PWM dimming allows for a stable control of the LED current waveform for PWM dimming pulse widths down to 250 ns. The HV96001 driver IC adjusts the flyback converter output voltage such that the boost converter (BC) operates with a small difference between the boost converter input and output voltage, also referred to as the headroom voltage. Operating the boost converter with a small headroom voltage, or, more or less equivalent, operating with a small voltage step-up ratio allows the boost converter to be physically small and operate at a higher efficiency. The HV96001 includes two feedback regulators, the flyback regulator for control of the flyback output voltage and the boost regulator for control of the LED current amplitude. An optocoupler driver circuit drives the optocoupler, which in turn provides a control signal for driving the control input of the flyback converter. Additional Features Wide Input Voltage Range: 8V to 60V Linear (Analog) Dimming:with Wide Range of Amplitude Control of the LED Current Pulse Width Modulation (PWM) (Digital) Dimming; Capable of Dimming to Lower than 0.01% with PWM Pulse Width < 150ns Flyback Converter:with Automatic Output Voltage Adjustment for Maintaining High System Efficiency Boost Converter (Sepic Topology) with Near Zero Voltage Ripple for Ripple Free LED Current (100Hz/120Hz Ripple Rejection,) 200kHz Fixed Switching Frequency Vdd Regulator with 5V Output, 10mA Load Current Capability Fault Recovery with Auto-retry Delay Set Using Timing Capacitor UVP for Vdd and Flyback Vout OVP for LED Load Voltage (Flyback Vout) OCD for Load Switch Current Stuck-at-Zero Dection of Dimming (DIM) SIgnal OCP of Output Current with Auto Retry Delay Mixed Dimming Capability Enables Implementation with Wide Range of Dimming Protocols
Datasheet
Description
The HV96001 LED driver targets offline lighting applications requiring wide dimming capability. The device is capable of linear dimming and PWM dimming, with the PWM dimming capable of flicker-free dimming down to 0.1% level and lower. The HV96001 is specifically adapted to LED driver designs that accommodate a wide range of the LED load voltage. The device adjusts the output voltage of the AC to DC conversion stage for maintaining a high conversion efficiency over a wide range of the LED load voltage. It also maintains a precise control over the LED current amplitude, thereby maintaining the consistent color temperature. The adaptability of the device to wide range PWM dimming allows for a stable control of the LED current waveform for PWM dimming pulse widths down to 250 ns. The HV96001 driver IC adjusts the flyback converter output voltage such that the boost converter (BC) operates with a small difference between the boost converter input and output voltage, also referred to as the headroom voltage. Operating the boost converter with a small headroom voltage, or, more or less equivalent, operating with a small voltage step-up ratio allows the boost converter to be physically small and operate at a higher efficiency. The HV96001 includes two feedback regulators, the flyback regulator for control of the flyback output voltage and the boost regulator for control of the LED current amplitude. An optocoupler driver circuit drives the optocoupler, which in turn provides a control signal for driving the control input of the flyback converter. Additional Features Wide Input Voltage Range: 8V to 60V Linear (Analog) Dimming:with Wide Range of Amplitude Control of the LED Current Pulse Width Modulation (PWM) (Digital) Dimming; Capable of Dimming to Lower than 0.01% with PWM Pulse Width < 150ns Flyback Converter:with Automatic Output Voltage Adjustment for Maintaining High System Efficiency Boost Converter (Sepic Topology) with Near Zero Voltage Ripple for Ripple Free LED Current (100Hz/120Hz Ripple Rejection,) 200kHz Fixed Switching Frequency Vdd Regulator with 5V Output, 10mA Load Current Capability Fault Recovery with Auto-retry Delay Set Using Timing Capacitor UVP for Vdd and Flyback Vout OVP for LED Load Voltage (Flyback Vout) OCD for Load Switch Current Stuck-at-Zero Dection of Dimming (DIM) SIgnal OCP of Output Current with Auto Retry Delay Mixed Dimming Capability Enables Implementation with Wide Range of Dimming Protocols
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Secondary Micro-Interface LED Controller with - HV96001 - Microchip Technology, Inc.
Chandler, AZ, United States
Secondary Micro-Interface LED Controller with
HV96001
Secondary Micro-Interface LED Controller with HV96001
The HV96001 LED driver targets offline lighting applications requiring wide dimming capability. The device is capable of linear dimming and PWM dimming, with the PWM dimming capable of flicker-free dimming down to 0.1% level and lower. The HV96001 is specifically adapted to LED driver designs that accommodate a wide range of the LED load voltage. The device adjusts the output voltage of the AC to DC conversion stage for maintaining a high conversion efficiency over a wide range of the LED load voltage. It also maintains a precise control over the LED current amplitude, thereby maintaining the consistent color temperature. The adaptability of the device to wide range PWM dimming allows for a stable control of the LED current waveform for PWM dimming pulse widths down to 250 ns. The HV96001 driver IC adjusts the flyback converter output voltage such that the boost converter (BC) operates with a small difference between the boost converter input and output voltage, also referred to as the headroom voltage. Operating the boost converter with a small headroom voltage, or, more or less equivalent, operating with a small voltage step-up ratio allows the boost converter to be physically small and operate at a higher efficiency. The HV96001 includes two feedback regulators, the flyback regulator for control of the flyback output voltage and the boost regulator for control of the LED current amplitude. An optocoupler driver circuit drives the optocoupler, which in turn provides a control signal for driving the control input of the flyback converter. Additional Features Wide Input Voltage Range: 8V to 60V Linear (Analog) Dimming:with Wide Range of Amplitude Control of the LED Current Pulse Width Modulation (PWM) (Digital) Dimming; Capable of Dimming to Lower than 0.01% with PWM Pulse Width < 150ns Flyback Converter:with Automatic Output Voltage Adjustment for Maintaining High System Efficiency Boost Converter (Sepic Topology) with Near Zero Voltage Ripple for Ripple Free LED Current (100Hz/120Hz Ripple Rejection,) 200kHz Fixed Switching Frequency Vdd Regulator with 5V Output, 10mA Load Current Capability Fault Recovery with Auto-retry Delay Set Using Timing Capacitor UVP for Vdd and Flyback Vout OVP for LED Load Voltage (Flyback Vout) OCD for Load Switch Current Stuck-at-Zero Dection of Dimming (DIM) SIgnal OCP of Output Current with Auto Retry Delay Mixed Dimming Capability Enables Implementation with Wide Range of Dimming Protocols

The HV96001 LED driver targets offline lighting applications requiring wide dimming capability. The device is capable of linear dimming and PWM dimming, with the PWM dimming capable of flicker-free dimming down to 0.1% level and lower.

The HV96001 is specifically adapted to LED driver designs that accommodate a wide range of the LED load voltage. The device adjusts the output voltage of the AC to DC conversion stage for maintaining a high conversion efficiency over a wide range of the LED load voltage. It also maintains a precise control over the LED current amplitude, thereby maintaining the consistent color temperature.

The adaptability of the device to wide range PWM dimming allows for a stable control of the LED current waveform for PWM dimming pulse widths down to
250 ns.

The HV96001 driver IC adjusts the flyback converter output voltage such that the boost converter (BC) operates with a small difference between the boost converter input and output voltage, also referred to as the headroom voltage. Operating the boost converter with a small headroom voltage, or, more or less equivalent, operating with a small voltage step-up ratio allows the boost converter to be physically small and operate at a higher efficiency.

The HV96001 includes two feedback regulators, the flyback regulator for control of the flyback output voltage and the boost regulator for control of the LED current amplitude. An optocoupler driver circuit drives the optocoupler, which in turn provides a control signal for driving the control input of the flyback converter.

Additional Features

  • Wide Input Voltage Range: 8V to 60V
  • Linear (Analog) Dimming:with Wide Range of Amplitude Control of the LED Current
  • Pulse Width Modulation (PWM) (Digital) Dimming; Capable of Dimming to Lower than 0.01% with PWM Pulse Width < 150ns
  • Flyback Converter:with Automatic Output Voltage Adjustment for Maintaining High System Efficiency
  • Boost Converter (Sepic Topology) with Near Zero Voltage Ripple for Ripple Free LED Current (100Hz/120Hz Ripple Rejection,) 200kHz Fixed Switching Frequency
  • Vdd Regulator with 5V Output, 10mA Load Current Capability
  • Fault Recovery with Auto-retry Delay Set Using Timing Capacitor
  • UVP for Vdd and Flyback Vout
  • OVP for LED Load Voltage (Flyback Vout)
  • OCD for Load Switch Current
  • Stuck-at-Zero Dection of Dimming (DIM) SIgnal
  • OCP of Output Current with Auto Retry Delay
  • Mixed Dimming Capability Enables Implementation with Wide Range of Dimming Protocols
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number HV96001
Product Name Secondary Micro-Interface LED Controller with
Package Type SOIC; Other; 16/SOIC, 16/QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers