IC LED DRIVER LINEAR PWM 12QFN Product overview: HV96001-E/NFA from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV96001-E/NFA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 12-QFN (4x4)
Win Source Part Number: 1342712-HV96001-E/NF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Automotive, Lighting, Signage
Standard Package: 3,000
Frequency: 200kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 60V
Mounting Type: Surface Mount
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: 12-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV96001
MICRO-INTERFACE LED CTRL
LED DRIVER, BOOST/FLYBACK, 200KHZ, VQFN ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV96001-E/NFA | 150-HV96001-E/NFATR-ND | 1342712-HV96001-E/NFA | HV96001-E/NFA | 03AJ1804 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost/flyback, 200Khz, Vqfn Rohs Compliant Microchip |
| Input Voltage | 8 to 60 volts | 8 to 60 volts | |||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 12-VQFN Exposed Pad |