Microchip Technology, Inc. Connectors, Interconnects - Memory Connectors - Inline Module Sockets HV9308PJ-G

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Packaging: Bulk
Part Status: Obsolete
Logic Type: NOR Gate
Output Type: Open Collector
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details