Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Switching Controllers HV Output Hysteretic DC/DC Controller
IC REG CTRLR BOOST 16VQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9150K6-GTR-ND | HV9150K6-G | HV9150K6-G | HV9150K6-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| fsw | 40 to 400 kHz | 40 to 400 kHz | 40 to 400 kHz | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |