Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR FLYBACK 16DIP
Switching Controllers HVCMOS 450V 2% Ref
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9123P-G-ND | HV9123P-G | HV9123P-G | HV9123P-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Special Features | Enable, Frequency Control, Reset |